NXP Semiconductors QN9021/DY
- 收藏
- 对比
QN9021/DY
1964-QN9021/DY
接口 - 电信
--
大陆
立即发货

QN902X - Ultra low power Bluetooth LE system-on-chip solution
1最小包装量--
QN9021/DY详情
NXP Semiconductors QN9021/DY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Manufacturer Package Code
SOT617-13
Moisture Sensitivity Levels
3
ECCN 代码
5A992
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
通信IC类型
电信电路
QN9021/DY拓展信息
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors







哦! 它是空的。