NXP Semiconductors / Freescale LPC2368FET100Z
- 收藏
- 对比
LPC2368FET100Z
909-LPC2368FET100Z
嵌入式 - 微处理器
SOT-926-1
大陆
立即发货

LPC2368FET100Z datasheet pdf and Embedded - Microprocessors product details from NXP Semiconductors / Freescale stock available at utmel
1最小包装量--
LPC2368FET100Z详情
NXP Semiconductors / Freescale LPC2368FET100Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-926-1
Number of I/Os
70
引脚数量
100
核心架构
ARM
UART 通道数
4
ADC通道数量
6
RoHS状态
Non-RoHS Compliant
LPC2368FET100Z拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。