NXP Semiconductors / Freescale SCIMX27LMOP4A
- 收藏
- 对比
SCIMX27LMOP4A
909-SCIMX27LMOP4A
嵌入式 - 微处理器
BGA
大陆
立即发货

SCIMX27LMOP4A datasheet pdf and Embedded - Microprocessors product details from NXP Semiconductors / Freescale stock available at utmel
1最小包装量--
SCIMX27LMOP4A详情
NXP Semiconductors / Freescale SCIMX27LMOP4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
BGA
引脚数
473
JESD-609代码
e1
湿度敏感性等级(MSL)
3 (168 Hours)
ECCN 代码
5A002.A
端子表面处理
锡银铜
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
40
uPs/uCs/外围ICs类型
MICROPROCESSOR
无卤素
无卤素
RoHS状态
符合RoHS标准
SCIMX27LMOP4A拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。