NXP USA Inc. BD648
- 收藏
- 对比
BD648
1786-BD648
无类别的
--
大陆
立即发货

BD648 datasheet pdf and Unclassified product details from NXP USA Inc. stock available at utmel
1最小包装量--
BD648详情
NXP USA Inc. BD648重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
FLANGE MOUNT, R-PSFM-T3
Package Style
FLANGE MOUNT
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
BD648
Package Shape
RECTANGULAR
Manufacturer
Power Innovations International, Inc.
Part Life Cycle Code
Transferred
Ihs Manufacturer
POWER INNOVATIONS LTD
Risk Rank
5.74
端子位置
SINGLE
终端形式
THROUGH-HOLE
JESD-30代码
R-PSFM-T3
资历状况
不合格
JEDEC-95代码
TO-220AB
达到SVHC
unknown
BD648拓展信息







哦! 它是空的。