NXP USA Inc. P5020PSE1QZA
- 收藏
- 对比
P5020PSE1QZA
1786-P5020PSE1QZA
无类别的
--
大陆
立即发货

P5020PSE1QZA datasheet pdf and Unclassified product details from NXP USA Inc. stock available at utmel
1最小包装量--
P5020PSE1QZA详情
NXP USA Inc. P5020PSE1QZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Family Name
QORIQ P5020
Operating Temperature (Max.)
105C
Instruction Set Architecture
RISC
Operating Temperature Classification
Industrial
Package Type
FCBGA
Operating Temp Range
-40C to 105C
Device Core Size
64(b)
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
频率
2000(MHz)
引脚数量
1295
设备核心
E5500
P5020PSE1QZA拓展信息







哦! 它是空的。