3NC60ZFP详情
Ohmite 3NC60ZFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder tag
Switching current (max.)
5A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(On)
类型
VX-53-1A2
0个相似型号
3NC60ZFP拓展信息








哦! 它是空的。