42JR50-B详情
Ohmite 42JR50-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Termination Method
Crimp
Wire Size
26 AWG
Contact Materials
铍铜
操作温度
-55 to 150 °C
性别
Pin
电缆长度
0.457 m
0个相似型号
42JR50-B拓展信息
MCS1632R010FER
Ohmite
RWS7 R33 J TR
Ohmite
APC1206T200RZ
Ohmite
APC1206B250RN
Ohmite
APC0603B20K0N
Ohmite
APC0805B100RN
Ohmite
APC0805T100RZ
Ohmite
APC0805B100KN
Ohmite
TDH35PR500JE
Ohmite
RWS5 R25 J B
Ohmite








哦! 它是空的。