45F-10102DYD2NL详情
Ohmite 45F-10102DYD2NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
BRASS/STAINLESS STEEL
Manufacturer Part Number
45F-10102DYD2NL
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
YUAN DEAN SCIENTIFIC CO LTD
Risk Rank
5.65
Contact Finish Mating
GOLD (6) OVER NICKEL
Contact Materials
PHOSPHOR BRONZE
Insulator Material
POLYAMIDE66
Mounting Styles
RIGHT ANGLE
JESD-609代码
e3
连接器类型
电信和数据通信连接器
附加功能
SHIELDED, SHELL MATERIAL FOR USB: COPPER ALLOY, OTHER STACKING CONNECTOR: 8 CONTACTS, 2 PORTS 4 CONTACT EACH
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
compliant
触点性别
母雄
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
45F-10102DYD2NL拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。