503SP1R0KG2详情
Ohmite 503SP1R0KG2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
8
Mounting Styles
底座安装
系列
500SP
子类别
Resistors
产品类别
平面电阻器
503SP1R0KG2拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。