650SP010详情
Ohmite 650SP010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Type
AC
Operation
2-Channel (Duplexor)
Manufacturer Part Number
ALT-24-S
Manufacturer
Symcom
Mounting
Plug-In
终端
8-Pin Plug-In
控制电压
24 VAC
触点配置
单刀双掷
0个相似型号
650SP010拓展信息
650SP010详情
Ohmite 650SP010重要参数规格及、参数值,及相似型号如下:
Current Type
AC
Operation
2-Channel (Duplexor)
Manufacturer Part Number
ALT-24-S
Manufacturer
Symcom
Mounting
Plug-In
终端
8-Pin Plug-In
控制电压
24 VAC
触点配置
单刀双掷
650SP010拓展信息