B5J110详情
Ohmite B5J110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Ohmite
Manufacturer Part Number
B5J110
Package Type
Tubular
RoHS
无
电阻
110 Ohms
组成
Wirewound
引线长度
1.5
铅直径
0.032
端子类型
Lugs and Leads
瓦特
5.25
0个相似型号
B5J110拓展信息
FPA100 6K8 J
Ohmite
FPA100 3K3 J
Ohmite
FPA100 3R3 J
Ohmite
NHS100 150R F
Ohmite
NHS250 180R F
Ohmite
TA2K0PHR500KE
Ohmite
FPA250 68R J
Ohmite
FPA250 5R J
Ohmite
FPA250 4R7 J
Ohmite
FPA250 10R J
Ohmite








哦! 它是空的。