CMU2C-456A10详情
Ohmite CMU2C-456A10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
通孔安装
Package
Bulk
Base Product Number
SL3S1204
厂商
NXP USA Inc.
Product Status
活跃
Package Description
ROHS COMPLIANT, CERAMIC PACKAGE-2
Operating Frequency-Nom
0.01895 MHz
Manufacturer Part Number
CMU2C-456A10
Manufacturer
TOKO Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOKO INC
Risk Rank
5.84
Manufacturer Series
CMU2C
系列
*
物理尺寸
L7.4XB3.5XH9.0 (mm)/L0.291XB0.138XH0.354 (inch)
晶体/谐振器类型
陶瓷谐振器
达到SVHC
unknown
CMU2C-456A10拓展信息








哦! 它是空的。