E1500详情
Ohmite E1500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
LUG
越来越多的功能
PANEL MOUNT
终端数量
3
Package Shape
圆形包装
Manufacturer Part Number
E1500
Part Life Cycle Code
活跃
Ihs Manufacturer
OHMITE MANUFACTURING CO
Package Description
,
Risk Rank
5.69
ECCN 代码
EAR99
电阻器类型
POTENTIOMETER
Reach合规守则
unknown
执行器类型
SLIDE
额定温度
25 °C
拼号
1
抵抗法
LINEAR
E1500拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。