HVC0603N5007KE详情
Ohmite HVC0603N5007KE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
Ohmite
Brand
Ohmite
RoHS
Details
系列
HVC
包装
Bulk
功率(瓦特)
100 mW (1/10 W)
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
HVC0603N5007KE拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。