HVC0603T1004FE详情
Ohmite HVC0603T1004FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
Ohmite
Brand
Ohmite
系列
HVC
包装
Bulk
子类别
Resistors
额定功率
100 mW (1/10 W)
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
HVC0603T1004FE拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。