HVC0805E1008KET详情
Ohmite HVC0805E1008KET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
HVC0805E1008KET
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
OHMITE MANUFACTURING CO
Package Description
,
Risk Rank
5.73
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
电阻器类型
固定电阻
Reach合规守则
compliant
HVC0805E1008KET拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。