HVC4020V1005JE详情
Ohmite HVC4020V1005JE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
4020
Case Code - mm
10020
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
Ohmite
Brand
Ohmite
RoHS
Details
系列
HVC
包装
Bulk
功率(瓦特)
1.5 W
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
HVC4020V1005JE拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。