HVC4020Z2508KE详情
Ohmite HVC4020Z2508KE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
DAE8822
厂商
Panduit Corp
Product Status
活跃
Brand
Ohmite
Manufacturer
Ohmite
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
100
Case Code - mm
10020
Case Code - in
4020
RoHS
Details
系列
-
包装
Bulk
功率(瓦特)
1.5 W
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
HVC4020Z2508KE拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。