L1000J75R详情
Ohmite L1000J75R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
2.2/1
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
28.2/9.9
Inside Diameter Before Shrinking
43/43
Package
Bulk
厂商
Ohmite
Product Status
活跃
系列
*
类型
模制靴
产品长度(mm)
79(mm)
0个相似型号
L1000J75R拓展信息








哦! 它是空的。