MJ1212FE详情
Ohmite MJ1212FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tape & Reel (TR)
厂商
Ohmite
Product Status
Obsolete
系列
-
MJ1212FE拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。