MOX-G-025002F详情
Ohmite MOX-G-025002F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Actuator Style
圆形按钮
Contact Materials
不锈钢
厂商
Ohmite
Mounting
表面贴装
Package
Bulk
Pole Throw Configuration
SPST
Product Status
活跃
Switch Configuration
OFF (ON)
操作温度
-20 to 85 °C
系列
*
操作力
2.55 N
端子类型
Gull Wing
MOX-G-025002F拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。