Ac Motor Drive; Power Rating:2Kw; No. Of Phases:-; Supply Voltage Min:230Vac; Supply Voltage Max:240Vac; Product Range:-; Output Current:8.3A; Output Voltage Max:240Vac Rohs Compliant: No /Ohmite PCA1020
起订量
1最小包装量--
添加到询价列表
PCA1020OhmiteAc Motor Drive; Power Rating:2Kw; No. Of Phases:-; Supply Voltage Min:230Vac; Supply Voltage Max:240Vac; Product Range:-; Output Current:8.3A; Output Voltage Max:240Vac Rohs Compliant: No /Ohmite PCA1020