Ac Motor Drive; Power Rating:-; No. Of Phases:-; Supply Voltage Min:110Vac; Supply Voltage Max:120Vac; Product Range:-; Output Current:15A; Output Voltage Max:120Vac Rohs Compliant: No /Ohmite PCA1050
起订量
1最小包装量--
添加到询价列表
PCA1050OhmiteAc Motor Drive; Power Rating:-; No. Of Phases:-; Supply Voltage Min:110Vac; Supply Voltage Max:120Vac; Product Range:-; Output Current:15A; Output Voltage Max:120Vac Rohs Compliant: No /Ohmite PCA1050