RGS150详情
Ohmite RGS150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Size
.375-32
Manufacturer
Ohmite
Mounting Styles
面板安装
RoHS
无
Shaft Type
SLOTTED
电阻
150
插座数量
1
工作电压
900 Volts
瓦特
75
0个相似型号
RGS150拓展信息
RJS2K5
Ohmite
RJS225E
Ohmite
E-175-F2-352
Ohmite
E-175-F1352ACOL
Ohmite
RES12K5E
Ohmite
RES2K5
Ohmite
RRS50RE
Ohmite
RES10RE
Ohmite
RLS2K25E
Ohmite
RKS300E
Ohmite








哦! 它是空的。