RJS25R详情
Ohmite RJS25R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Size
.375-32
Mounting Styles
面板安装
Shaft Type
SLOTTED
Manufacturer
Ohmite
RoHS
无
电阻
25
插座数量
1
工作电压
750 Volts
瓦特
50
0个相似型号
RJS25R拓展信息
MCS1632R010FER
Ohmite
RWS7 R33 J TR
Ohmite
APC1206T200RZ
Ohmite
APC1206B250RN
Ohmite
APC0603B20K0N
Ohmite
APC0805B100RN
Ohmite
APC0805T100RZ
Ohmite
APC0805B100KN
Ohmite
TDH35PR500JE
Ohmite
RWS5 R25 J B
Ohmite








哦! 它是空的。