RWS05 47R J B详情
Ohmite RWS05 47R J B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
PCB 安装
Manufacturer
Ohmite
Brand
ARCOL / Ohmite
RoHS
Details
系列
RWS
包装
Bulk
子类别
Resistors
技术
Wirewound
结构
Bolted core
频率
50/60 Hz
产品类别
绕线电阻
VA 额定功率
750
特征
-
产品类别
Wirewound Resistors - SMD
宽度
5.6
高度
5.1
长度
7.6
RWS05 47R J B拓展信息
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite
Ohmite








哦! 它是空的。