WFH160L5K0J详情
Ohmite WFH160L5K0J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
铝制外壳
Manufacturer Part Number
WFH160L5K0J
Manufacturer
Ohmite
RoHS
无
电阻
5K Ohms
组成
Wirewound
端子类型
Radial Lugs
瓦特
160
0个相似型号
WFH160L5K0J拓展信息
FPA100 6K8 J
Ohmite
FPA100 3K3 J
Ohmite
FPA100 3R3 J
Ohmite
NHS100 150R F
Ohmite
NHS250 180R F
Ohmite
TA2K0PHR500KE
Ohmite
FPA250 68R J
Ohmite
FPA250 1R J
Ohmite
FPA250 2R2 J
Ohmite
FPA250 50K J
Ohmite








哦! 它是空的。