42804513详情
OKI 42804513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
40-400-30/160-psi/kPa
Case Style
Lower Mount
Range
-30 Hg-160 psi
Manufacturer
NOSHOK
RoHS
Compliant
颜色
Yellow
0个相似型号
42804513拓展信息








哦! 它是空的。