A13-OLINUXINO-MICRO详情
Olimex A13-OLINUXINO-MICRO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Seal
有
Manufacturer
Barksdale Control Products
Manufacturer Part Number
96211-BB6SS-T1
Description/Function
Open source single board mini computer
Maximum Operating Temperature
+ 85 C
Unit Weight
2.469177 oz
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
5
Interface Type
4-Wire, Audio, SD card, UART, UEXT, USB, USB OTG, VGA
Brand
Olimex Ltd.
Tool Is For Evaluation Of
Allwinner A13
Tradename
OLinuXino
RoHS
Details
For Use With
A13-OLINUXINO-MICRO-SD
系列
A13
子类别
开发工具
触点类型
单刀双掷
工作电源电压
5 V
产品类别
Development Boards & Kits - ARM
产品
开发板
产品类别
Development Boards & Kits - ARM
电气连接
1/4 in Male Spade Terminals
A13-OLINUXINO-MICRO拓展信息
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex LTD
Olimex LTD








哦! 它是空的。