AVR-T32U4详情
Olimex AVR-T32U4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Core
AVR
Tool Is For Evaluation Of
ATmega32U4
For Use With
BreadBoard
Interface Type
SPI
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
ARDUINO-LEONARDO-like breadboard with ATMega32U4
工作电源电压
3.3 V, 5 V
数据总线宽度
8 bit
产品
开发板
AVR-T32U4拓展信息
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex
Olimex LTD
Olimex LTD








哦! 它是空的。