ESP32-EVB-IND详情
Olimex ESP32-EVB-IND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
ESP32-WROOM32
Interface Type
CAN, Ethernet
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
4 oz
产品
评估板
0个相似型号
ESP32-EVB-IND拓展信息
ENC28J60-H
Olimex LTD
MOD-ENC28J60
Olimex LTD
AVR-IO-M16
Olimex LTD
RFID125-KEY-5
Olimex
ESP32-S2-DevKit-Lipo-USB-EA
Olimex
EEG-ANALOG-ASM
Olimex
AM3359-SOM-EVB-IND
Olimex
LIME2-SD
Olimex
ESP32-GATEWAY-EA
Olimex
ESP32-PRO-C
Olimex








哦! 它是空的。