Omega Engineering MTP-J-M
- 收藏
- 对比
MTP-J-M
1802-MTP-J-M
配件
--
大陆
立即发货

3-PRONG MINI FLAT PIN CONNECTOR FOR THERMOCOUPLE, RTD AND 3-WIRE THERMISTOR
1最小包装量--
MTP-J-M详情
Omega Engineering MTP-J-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
MTP-J-M
Manufacturer
欧米茄工程
Part Life Cycle Code
接触制造商
Ihs Manufacturer
OMEGA ENGINEERING INC
Risk Rank
4.5
Manufacturer Series
MTP
ECCN 代码
EAR99
连接器类型
矩形连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
MTP-J-M拓展信息
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering
Omega Engineering







哦! 它是空的。