Omega Engineering XCIB-J-2-1-3/N
- 收藏
- 对比
XCIB-J-2-1-3/N
1802-XCIB-J-2-1-3/N
电流传感器
--
大陆
立即发货

SENSOR, THERMOCOUPLE, 3FT, Thermocouple Type:J, Sensing Temperature Min:-, Sensing Temperature Max:980°C, Sensor Body Material:-, Lead Length:3ft, Product Range:XCIB Series RoHS Compliant: Yes
1最小包装量--
添加到询价列表
XCIB-J-2-1-3/N详情
Omega Engineering XCIB-J-2-1-3/N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
0个相似型号
XCIB-J-2-1-3/N拓展信息
LCFD-50
Omega Engineering
LC305-5K
Omega Engineering
LCR-250
Omega Engineering
TX4-100
Omega Engineering
TSW-15
Omega Engineering
PX409-5.0KGI-EH
Omega Engineering
PX409-050AV-XL
Omega Engineering
PSW-241
Omega Engineering
ON-950-44007
Omega Engineering
PX274-0.1DI
Omega Engineering







哦! 它是空的。