33958A00511MF000详情
Omron 33958A00511MF000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Base Product Number
33958A00511
厂商
欧姆龙自动化与安全
Product Status
活跃
Package
Bulk
系列
*
33958A00511MF000拓展信息








哦! 它是空的。