3G3DVC480K0C22详情
Omron 3G3DVC480K0C22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel, PCB Through Hole
系列
ACZ16
零件状态
活跃
电压 - 供电
5V
方向
Vertical
终端样式
PC引脚
执行器类型
6mm Dia Knurled End
输出类型
Quadrature (Incremental)
内置开关
无
编码器类型
Mechanical
止动器
有
每转脉冲
12
旋转寿命(循环分钟)
100K
3G3DVC480K0C22拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。