3Z4T9006B详情
Omron 3Z4T9006B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CH12106-4XSS6CHC
Manufacturer
Crouse-Hinds Industrial Products
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
Other
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
Number of digital inputs
3
深度
61
宽度
57.2
高度
22.9
3Z4T9006B拓展信息








哦! 它是空的。