3Z4U2202R详情
Omron 3Z4U2202R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SH024TMV
Manufacturer
Thomas & Betts
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP54
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
深度
38
宽度
44.5
高度
25.4
3Z4U2202R拓展信息








哦! 它是空的。