3Z4U3353E详情
Omron 3Z4U3353E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX015A2-2A1B1B4B5C2
Manufacturer
Cutler Hammer, Div of Eaton Co
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
深度
44.5
宽度
44.5
高度
25.4
3Z4U3353E拓展信息








哦! 它是空的。