402594090详情
Omron 402594090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Receptacle, Female Sockets
颜色
Black
紧固类型
Threaded
方向
F
外壳完成
黑锌镍
外壳尺寸-插入
20-28
特征
Ground
402594090拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。