40362-8004详情
Omron 40362-8004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Part # Aliases
403628004
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 1
子类别
Switches
电压
12V AC/DC
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
40362-8004拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。