40499-0040详情
Omron 40499-0040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U-27413
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Part # Aliases
404990040
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
连接器类型
RJ45
颜色
Bright Green
子类别
Switches
屏蔽/屏蔽
有
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
应力消除
无
长度
1 Feet
40499-0040拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。