43788-3660详情
Omron 43788-3660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
JST Sales America Inc.
Product Status
活跃
For Use With/Related Products
Rectangular Contacts
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Part # Aliases
437883660
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
系列
-
子类别
Switches
线规或量程 - AWG
-
工具类型
手动压接器
线规或量程 - mm2
-
产品类别
点拨式开关
工具方法
Manual
棘轮,棘轮
Ratchet
导线接入位置
Side Entry
工具类型特点
-
特征
-
产品类别
DIP Switches / SIP Switches
43788-3660拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。