445064750详情
Omron 445064750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Operating Temperature Max Deg. C
80C
Operating Temp Range
-25C to 80C
Operating Temperature Min Deg. C
-25C
Unit Weight
8 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
445064750
Manufacturer
Omron
Brand
欧姆龙自动化与安全
RoHS
Non-Compliant
类型
Spring
子类别
开关配件
产品类别
开关硬件
产品
Hardware
产品类别
开关硬件
445064750拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。