445071660详情
Omron 445071660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U2-20279
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
底座安装
Part # Aliases
445071660
Voltage Rating DC
-
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
NEMA Rating
6
Actuator
Flat
连接器类型
RJ45
类型
安全开关
颜色
Bright Green
子类别
Switches
屏蔽/屏蔽
有
额定电流
2 A
终端样式
导线引线
触点形式
DPST
产品类别
限位开关
照明颜色
-
灯型
-
产品类别
限位开关
应力消除
无
知识产权评级
IP67
长度
6.5 Feet
445071660拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。