445081122详情
Omron 445081122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
76.350.6435.1
Approvals
CSA, UR
Manufacturer
Wieland
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
445081122
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
子类别
Switches
接头数量
None (Housing Only)
电压
500 V
螺纹尺寸
M25
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
温度
-40-120 °C
445081122拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。