445322010详情
Omron 445322010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
DIN Rail
Part # Aliases
FGRMS22-24 445322010
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Associated Relay Series
FGR-M1
子类别
Relays
额定电流
15 mA
终端样式
Screw
配件类型
Module with Socket
极数
4
产品类别
Relay Sockets & Hardware
产品
Modules
产品类别
Relay Sockets & Hardware
445322010拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。