44534-0710详情
Omron 44534-0710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
80C
Operating Temp Range
-20C to 80C
Operating Temperature Min Deg. C
-20C
Unit Weight
1.102 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
底座安装
Part # Aliases
445340710
Manufacturer
Omron
Brand
欧姆龙自动化与安全
类型
Actuator
子类别
开关配件
产品类别
开关执行器
照明颜色
-
产品类别
开关执行器
44534-0710拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。