44540-0020详情
Omron 44540-0020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (AC)
9.583 V
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
底座安装
Part # Aliases
445400020
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
子类别
Switches
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
评级结果
IP67
44540-0020拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。