注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1041.556603
10
¥982.600566
100
¥926.981665
500
¥874.511004
1000
¥825.010381
61F-LS-CP11-SRA详情
OMRON 61F-LS-CP11-SRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
11
Type of module
level monitoring relay
Controlled parameter
conductive fluid level
Mounting
socket
Kind of output 1
DPDT
Body dimensions
38.3x49.4x84mm
Gross weight
20g
Certificates
RoHS compliant
Operating temperature
-10...70°C
Supply voltage
100...240V AC
61F-LS-CP11-SRA拓展信息







哦! 它是空的。