61FP1360D详情
Omron 61FP1360D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Rated control supply voltage at AC 50 Hz
195.5 - 253
Type of electric connection
Plug-in connection
Voltage type for actuating
AC
With detachable clamps
有
深度
84
高度
49.4
宽度
38
61FP1360D拓展信息








哦! 它是空的。